NOARK Electric (USA) Inc. Pushbutton EX9PBW3585K

Description
YELLOW MOMENTARY FLUSH ILLUMINATED WITH 1 NO+1 NC CONTACT 380V. FREE 2 YEAR RADWELL WARRANTY
Description
YELLOW MOMENTARY FLUSH ILLUMINATED WITH 1 NO+1 NC CONTACT 380V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 95853571 - Radwell International
Willingboro, NJ, United States
Pushbutton
95853571
Pushbutton 95853571
YELLOW MOMENTARY FLUSH ILLUMINATED WITH 1 NO+1 NC CONTACT 380V. FREE 2 YEAR RADWELL WARRANTY

YELLOW MOMENTARY FLUSH ILLUMINATED WITH 1 NO+1 NC CONTACT 380V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 95853571
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-GN-101-4 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3FS Tactile Switch (SMT) - B3FS-1092P - Aratas America LLC
Specs
Switch Dimensions 4.9 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
3 suppliers