NOARK Electric (USA) Inc. Contactor EX9CDR32A30B7A

Description
CONTACTOR, EX9CD, STANDARD, FVR, 32A, SCREW, 3NO, 24V, 50/60 HZ, 1NO. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, EX9CD, STANDARD, FVR, 32A, SCREW, 3NO, 24V, 50/60 HZ, 1NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 95774467 - Radwell International
Willingboro, NJ, United States
Contactor
95774467
Contactor 95774467
CONTACTOR, EX9CD, STANDARD, FVR, 32A, SCREW, 3NO, 24V, 50/60 HZ, 1NO. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, EX9CD, STANDARD, FVR, 32A, SCREW, 3NO, 24V, 50/60 HZ, 1NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 95774467
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

100A Manual Motor Starters - MMS-100H-100A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 20768702 - Radwell International
Specs
AC Motor Phase Single
Continuous Current 5 amps
View Details
Motor Starters - 206140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details
IEC 12 A Contactor - 100-C12KN01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details