NLD Electronic GmbH Led Ba9 Bayn 28V Ac/dc Warm White; Lamp Base Type Nld Electronic NLD2860245WWM

Description
LED BA9 BAYN 28V AC/DC WARM WHITE; Lamp Base Type:BA9s; LED Colour:Warm White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1180mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:18mA; Product RoHS Compliant: Yes
Description
LED BA9 BAYN 28V AC/DC WARM WHITE; Lamp Base Type:BA9s; LED Colour:Warm White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1180mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:18mA; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Ba9 Bayn 28V Ac/dc Warm White; Lamp Base Type Nld Electronic - 62R9321 - Newark, An Avnet Company
Chicago, IL, United States
Led Ba9 Bayn 28V Ac/dc Warm White; Lamp Base Type Nld Electronic
62R9321
Led Ba9 Bayn 28V Ac/dc Warm White; Lamp Base Type Nld Electronic 62R9321
LED BA9 BAYN 28V AC/DC WARM WHITE; Lamp Base Type:BA9s; LED Colour:Warm White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1180mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:18mA; Product RoHS Compliant: Yes

LED BA9 BAYN 28V AC/DC WARM WHITE; Lamp Base Type:BA9s; LED Colour:Warm White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1180mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:18mA; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 62R9321
Product Name Led Ba9 Bayn 28V Ac/dc Warm White; Lamp Base Type Nld Electronic
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Specs
Lamp Type Incandescent Lamps
LED Color Green; Green
Rated Voltage 110 volts
View Details
Panel Mount Indicators - 1302266 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details