The YB series is a short body pushbutton switch with SPDT or DPDT circuits, available with or without IP65-rated panel sealing. It features a glass fiber reinforced polyamide housing (UL94V-0), stainless steel snap-in frame, and phosphor bronze terminals with tin plating. Mechanical life is 1,000,000 operations for momentary and 200,000 for maintained circuits. Electrical ratings are 3A at 125V AC or 250V AC, or 0.4VA at 28V AC/DC for gold contacts. Illumination is supported via LED or incandescent lamps. Operating temperature ranges from -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated. Total travel is 3.0mm, with nominal operating force of 1.47N for single pole nonsealed or 2.75N for double pole nonsealed. UL and CSA certifications apply only when ordered with specific markings.
YB15Y020
SHORT BODY PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Front
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches DPDT ON-ON WHT RND SILVER
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB26CKW01-BB | 2300-YB26CKW01-BB | YB26CKW01-BB | YB26CKW01-BB-ND | YB26CKW01-BB | YB26CKW01-BB |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |