The YB series is a short body pushbutton switch with optional illumination, available in single or double pole configurations with momentary or maintained actuation. It features a glass fiber reinforced polyamide housing (UL94V-0) and stainless steel snap-in frame, with silver or gold plated contacts rated for 3A at 125V AC, 3A at 250V AC, 3A at 30V DC, or 0.4VA maximum at 28V AC/DC. Mechanical life is 1,000,000 operations for momentary and 200,000 for maintained circuits. The switch offers IP65 sealing for panel-mount models, with a total travel of 3.0mm, operating temperature range of -25°C to +50°C for illuminated types or -25°C to +70°C for nonilluminated, and mounting torque of 0.785Nm. Terminals include solder lugs or quick-connect options. UL and CSA certifications apply only when specified in the part number.
YB15Y020
Pushbutton Switch DPDT Standard Panel Mount, Front
SHORT BODY PUSHBUTTON
Pushbutton Switches ON(ON) SQ BUSH MNT SWTCH BODY ONLY IP65
Switch, Pushbutton, DPDT, Momentary, On-(On), Square Panel Seal, Silv Solder Lug
SWITCH PUSHBUTTON DPDT 3A 125V
SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPDT, 3A, 250VAC; Product Range:YB Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A RoHS Compliant: Yes
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB25WSKW01 | YB25WSKW01 | YB25WSKW01-ND | 2300-YB25WSKW01 | YB25WSKW01 | 70192419 | YB25WSKW01 | 11X1769 |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, DPDT, Momentary, On-(On), Square Panel Seal, Silv Solder Lug | Switches - Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Dpdt, 3A, 250Vac; Product Range Nkk Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | On-(On) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |