The YB series is a short-body pushbutton switch with optional LED illumination, designed for panel mounting with IP65 sealing for dust and splash protection. It features a glass fiber reinforced polyamide housing (UL94V-0), stainless steel snap-in frame, and phosphor bronze contacts with silver or gold plating. Momentary circuits achieve 1,000,000 mechanical operations; maintained circuits 200,000. Electrical ratings are 3A at 125/250V AC or 0.4VA max at 28V AC/DC for gold contacts. Travel is 3.0mm total with nonshorting contact timing. Operating temperature is -25°C to +50°C for illuminated, -25°C to +70°C for nonilluminated. Mounting options include bushing or snap-in with solder lug or quick connect terminals. LED options include white, green, blue, red, and amber. UL and CSA recognition requires specific ordering codes.
YB15Y020
SHORT BODY PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Front
Pushbutton Switches DPDT ON-(ON) WHT RND SILVER W/ PANEL SEAL
SWITCH PUSHBUTTON DPDT 3A 125V
SHORT BODY PUSHBUTTON
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB25WCKW01-BB | 2300-YB25WCKW01-BB | 360-3617-ND | YB25WCKW01-BB | YB25WCKW01-BB | YB25WCKW01-BB | 11X1699 |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Short Body Pushbutton Nkk Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |