The YB series is a short-body pushbutton switch with options for single or double pole configurations, available in nonsealed or IP65-sealed panel versions. It features snap-action contacts with a mechanical life of 1,000,000 operations for momentary circuits and 200,000 for maintained circuits. Electrical ratings include 3A at 125V AC or 250V AC, or 0.4VA at 28V AC/DC for gold-plated contacts. The housing is made of glass fiber reinforced polyamide (UL94V-0), with phosphor bronze terminals tin-plated and options for silver or gold-plated contacts. Illuminated models support LED or incandescent lamps with a full-face or spot design. Mounting includes bushing or snap-in styles, with a maximum mounting torque of 0.785 Nm. Operating temperature ranges from -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated. The switch meets UL and CSA certifications when ordered with appropriate markings.
YB15Y020
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
SHORT BODY PUSHBUTTON
Pushbutton Switches ON-ON RECT SNAP-IN BODY ONLY .4VA
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 0.1A, 28VAC; Product Range:YB Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:100mA RoHS Compliant: Yes
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB16NKG01 | YB16NKG01-ND | YB16NKG01 | 2300-YB16NKG01 | YB16NKG01 | 11X1111 | YB16NKG01 |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 0.1A, 28Vac; Product Range Nkk Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | On-On | Alternate Contact (Push-Push) | On-On | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Lug | Solder Terminals | |||
| Max Current Rating | 0.4000 amps | 0.1000 amps |