The YB series is a family of short body pushbutton switches with nonsealed or panel seal options, offering SPDT or DPDT circuits in momentary or maintained actuation. The part YB16MKW01-FB corresponds to a DPDT, ON-ON circuit with a round housing, bushing mounting, black housing, silver contacts rated at 3A at 125/250V AC, and solder lug terminals. It features a mechanical life of 1,000,000 operations for momentary circuits and 200,000 for maintained circuits, with contact timing that is nonshorting. The housing and base are made of glass fiber reinforced polyamide (UL94V-0), and the switch meets IP65 sealing standards when ordered with panel seal. Terminal connections are epoxy sealed. Operating temperature ranges from -25°C to +70°C for nonilluminated versions. UL and CSA recognition requires specific ordering prefixes.
YB15Y020
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
SHORT BODY PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches SPDT ON-ON GRN RND SILVER
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB16MKW01-FB | YB16MKW01-FB-ND | YB16MKW01-FB | 2300-YB16MKW01-FB | YB16MKW01-FB | YB16MKW01-FB |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |