YB16CKW01-FB is a short body pushbutton switch with SPDT ON-(ON) circuit, silver contacts rated at 3A @ 125/250V AC or 0.4VA @ 28V AC/DC, and solder lug terminals. It features a black housing with a round bushing mount, no panel seal, and a super bright green LED with clear lens and white insert for full face illumination. The switch includes a thermoplastic elastomer seal and nitrile butadiene rubber sleeve for IP65 dust and splash resistance. The housing and base are glass fiber reinforced polyamide (UL94V-0), with phosphor bronze terminals and contact materials. It has a mechanical life of 1,000,000 operations for momentary circuits, a travel of 1.5mm pretravel and 1.5mm overtravel, and operates from -25°C to +70°C for nonilluminated use. The switch is UL and CSA recognized when ordered with appropriate marking.
YB15Y020
Pushbutton Switch SPDT Standard Panel Mount, Front
SHORT BODY PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches SPDT ON-ON GRN RND SILVER
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB16CKW01-FB | YB16CKW01-FB-ND | YB16CKW01-FB | 2300-YB16CKW01-FB | YB16CKW01-FB | YB16CKW01-FB |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |