The YB series is a short body pushbutton with SPDT or DPDT circuit options, available with or without panel sealing to IP65. It features momentary or maintained operation, with electrical ratings of 3A at 125/250V AC for silver contacts or 0.4VA maximum at 28V AC/DC for gold contacts. The switch has a mechanical life of 1,000,000 operations for momentary circuits and 200,000 for maintained circuits. It includes full-face or spot illumination with LED options in multiple colors, a glass fiber reinforced polyamide housing (UL94V-0), and phosphor bronze terminals with tin plating. The operating temperature range is -25°C to +50°C for illuminated versions and -25°C to +70°C for nonilluminated. Terminal options include solder lugs or quick connect, with mounting torque up to 0.785Nm. UL and CSA recognition are available when ordered with appropriate markings.
YB15Y020
SHORT BODY PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Pushbutton Switches SHORT BODY PSHBUTTON ILLMNTD/PANEL MNT
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB16CKW01-5D-JD | 2300-YB16CKW01-5D-JD | YB16CKW01-5D-JD-ND | YB16CKW01-5D-JD | YB16CKW01-5D-JD | YB16CKW01-5D-JD |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Lug | Solder Terminals | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |