The YB series is a short-body pushbutton switch designed for industrial control applications, featuring momentary or maintained operation with optional illumination. It is available with silver or gold-plated contacts rated for 3A at 125V AC or 250V AC, or 0.4VA at 28V AC/DC maximum. The switch has a mechanical life of 1,000,000 operations for momentary circuits and 200,000 for maintained circuits, with an electrical life of 100,000 operations. It features a glass fiber reinforced polyamide housing (UL94V-0), stainless steel snap-in frame, and options for IP65 panel sealing. Mounting is by bushing or snap-in styles with solder lug or quick-connect terminals. Illuminated versions support LED or incandescent lamps in multiple colors. Operating temperature ranges from -25°C to +70°C depending on illumination. The switch provides tactile feedback with a pretravel and overtravel of 1.5mm each, and contact timing is nonshorting.
YB15Y020
SHORT BODY PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Front
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches ON-ON ROUND BUSHING MOUNT .4VA BODY ONLY
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB16CKG01 | 2300-YB16CKG01 | YB16CKG01-ND | YB16CKG01 | YB16CKG01 | YB16CKG01 |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 0.4000 amps |