The YB series is a short-body pushbutton switch with SPDT or DPDT configurations, available with silver or gold contacts rated for 3A at 125/250V AC or 0.4VA at 28V AC/DC maximum. It features a glass fiber reinforced polyamide housing (UL94V-0), stainless steel snap-in frame, and an IP65-rated panel seal option. The switch provides tactile and audible feedback with a mechanical life of 1,000,000 operations for momentary circuits and 200,000 for maintained circuits. Illuminated variants support super bright LEDs in white, green, and blue, or bright LEDs in red, amber, and green, with a total travel of 3.0mm. Mounting options include bushing or snap-in, with solder lug or quick connect terminals. Operating temperature ranges from -25°C to +50°C for illuminated models, and -25°C to +70°C for nonilluminated. The switch meets UL E44145 and CSA 023535_0_000 standards when ordered with appropriate markings.
YB15Y020
SHORT BODY PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Front
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches SPDT ON-ON GRN RND GOLD
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB16CKG01-FB | 2300-YB16CKG01-FB | YB16CKG01-FB | YB16CKG01-FB-ND | YB16CKG01-FB | YB16CKG01-FB |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 0.4000 amps |