The WT21S is a double-pole, single-throw, on-none-off toggle switch with solder lug terminals, designed for environmentally sealed applications. It features a brass toggle with chrome plating and a glass fiber reinforced polyamide (UL94V-0) outer case. The switch has an electrical rating of 10A at 125V AC, 6A at 250V AC, or 10A at 30V DC, with a contact resistance of 10 milliohms maximum. It meets IP67 protection at the front panel and IP60 at the back panel. Operating temperature ranges from -30°C to +70°C, and it is rated for 30,000 mechanical operations and 15,000 electrical operations. The switch is certified to UL94V-0 flammability standards and meets UL AWM 1015 and CSA TEW 105 wiring standards.
ENVIRONMENTALLY SEALED TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 83K9112 |
| Product Name | Environmentally Sealed Toggle Nkk Switches |
| Features | Sealed Relay |