The UB2 series comprises low-profile pushbuttons with PCB or snap-in mounting, available in single or double pole configurations with momentary or alternate action. The housing and base are glass fiber reinforced polyamide and liquid crystal polymer, both UL94V-0 rated. Contacts are silver alloy or gold-plated copper, rated at 5A at 125/250V AC or 30V DC for silver, and 0.4VA max at 28V AC/DC for gold. Contact resistance is 50 milliohms max for silver, 100 milliohms max for gold. Travel is 2.3mm, with nominal operating force of 1.90N for single pole, 2.55N for double pole. Mechanical life is 1,000,000 operations for momentary, 200,000 for alternate action. Operating temperature ranges from -25°C to +50°C for illuminated, or +70°C for non-illuminated versions. Terminals are epoxy sealed. Illuminated models support single or bicolor LEDs with flat, beveled, or sculptured caps.
Complement to UB2 Pushbuttons
LOW PROFILE PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Through Hole
Pushbutton Switches LOW PROFILE PSHBTTN ILLMNTD/PC AND SLDR
SWITCH PUSHBUTTON SPDT 5A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB216SKW035D | UB216SKW035D | 2300-UB216SKW035D | UB216SKW035D-ND | UB216SKW035D | UB216SKW035D |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Lug | |||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |