The UB2 series consists of low-profile pushbuttons with PCB or snap-in mounting, available in single or double pole configurations with momentary or alternate action circuits. The switches feature a glass fiber reinforced polyamide housing (UL94V-0), phosphor bronze contacts with silver or gold plating, and a snap-acting mechanism providing audible feedback. Electrical ratings include 5A at 125/250V AC for silver contacts and 0.4VA maximum at 28V AC/DC for gold contacts. Contact resistance is 50 milliohms max for silver and 100 milliohms max for gold. Travel is 2.3mm total with break-before-make_ti
Complement to UB2 Pushbuttons
LOW PROFILE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches LOW PROFILE PSHBTTN ILLMNTD/PC AND SLDR
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB216SKG035D-2B | 2300-UB216SKG035D-2B | UB216SKG035D-2B | UB216SKG035D-2B | UB216SKG035D-2B |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole | Pin | |||
| Features | Illuminated Switch | Illuminated Switch; RoHS |