The UB2 series comprises low profile pushbutton switches with snap-in and PCB mounting options, available in single and double pole configurations with momentary or alternate action. The switch features a glass fiber reinforced polyamide housing (UL94V-0) and stainless steel snap-in frame, with contact ratings of 5A at 125/250V AC or 0.4VA maximum at 28V AC/DC for silver and gold contacts respectively. It offers illumination via single or bicolor LEDs in flat, beveled, or sculptured caps, with a total travel of 2.3mm and a nominal operating force of 1.90N for single pole or 2.55N for double pole. The operating temperature range is -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated. The terminals are epoxy sealed, and the switch meets UL94V-0 flammability standards. UL and cULus recognition applies when ordered with appropriate marking.
Low Profile Illuminated Pushbutton Switches
LOW PROFILE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches LOW PROFILE PSHBTTN ILLMNTD/PC AND SLDR
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB215KKG016B-1JD | 2300-UB215KKG016B-1JD | UB215KKG016B-1JD | UB215KKG016B-1JD | UB215KKG016B-1JD |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug | ||
| Features | Illuminated Switch | Illuminated Switch; RoHS |