UB204KW035F-3JF is a 15mm square, snap-in mount indicator with a flat cap, green super bright LED, and clear/green lens/diffuser, designed as a complement to UB2 pushbuttons. It uses a bicolor LED capable of green illumination, with a typical forward current of 20 mA, forward voltage of 3.5 V, and maximum reverse voltage of 5 V. The device operates within an ambient temperature range of -25°C to +50°C and is rated for a maximum forward current of 30 mA. The housing is black, and the cap lens material is polycarbonate with a glossy finish. Mounting supports panel thicknesses of 0.039 to 0.126 inch (1.0 to 3.2 mm).
Low Profile Illuminated Pushbutton Switches
| NKK Switches | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | UB204KW035F-3JF |
| Product Name | Low Profile Pushbutton |
| Terminal Type | Quick Connect - 0.110 (2.8mm) |