UB204KW035F-1JB is a 15mm square, snap-in mounted indicator with a green super bright LED and clear/white flat cap lens/diffuser, designed as a complement to UB2 pushbuttons. It features a silver PC/turret terminal format, operates within an ambient temperature range of -25°C to +50°C, and has a maximum forward current of 30 mA and typical forward voltage of 3.5 V. The LED is an integral, non-separable component, and polarity is marked on the bottom. The cap illumination is single-color green, with a gloss finish polycarbonate lens and black alternating legend text. Panel mounting accommodates thicknesses from 1.0 to 3.2 mm. The part is electrostatic discharge sensitive.
Low Profile Illuminated Pushbutton Switches
| NKK Switches | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | UB204KW035F-1JB |
| Product Name | Low Profile Pushbutton |