NKK Switches Low Profile Pushbutton UB204KW035D-3JB

Description
Low Profile Illuminated Pushbutton Switches 5A Power Level & 0.4VA Logic Level; Snap-in and PCB Mount; Single and Bicolor LED Illumination; Sculptured, Beveled and Flat Cap Options; Alternating Legend Options; UL, cULus Wide selection of illumination effects is achieved with single and bicolor LEDs, in flat, beveled, or sculptured caps. LED colors include red, amber, green, white, blue, and orange. Non-illuminated models available. Combination of PCB mountability and short body allows for use in compact applications.
Request a Quote
Description
Low Profile Illuminated Pushbutton Switches 5A Power Level & 0.4VA Logic Level; Snap-in and PCB Mount; Single and Bicolor LED Illumination; Sculptured, Beveled and Flat Cap Options; Alternating Legend Options; UL, cULus Wide selection of illumination effects is achieved with single and bicolor LEDs, in flat, beveled, or sculptured caps. LED colors include red, amber, green, white, blue, and orange. Non-illuminated models available. Combination of PCB mountability and short body allows for use in compact applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UB204KW035D-3JB is a snap-in mounted indicator with a 15mm square flat cap, silver PC/turret terminals, and a white diffuser lens over a super bright amber LED. The housing is black. It features a single-color LED with a maximum forward current of 30 mA, forward voltage of 2.0 V, and ambient temperature range of -20°C to +50°C. The part is designed as a complement to UB2 pushbuttons and supports alternating legend options. The cap material is polycarbonate with a glossy finish.

Datasheet Summary
Powered by GS/AI

UB204KW035D-3JB is a snap-in mounted indicator with a 15mm square flat cap, silver PC/turret terminals, and a white diffuser lens over a super bright amber LED. The housing is black. It features a single-color LED with a maximum forward current of 30 mA, forward voltage of 2.0 V, and ambient temperature range of -20°C to +50°C. The part is designed as a complement to UB2 pushbuttons and supports alternating legend options. The cap material is polycarbonate with a glossy finish.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Pushbutton - UB204KW035D-3JB - NKK Switches
Scottsdale, AZ, United States
Low Profile Pushbutton
UB204KW035D-3JB
Low Profile Pushbutton UB204KW035D-3JB
Low Profile Illuminated Pushbutton Switches 5A Power Level & 0.4VA Logic Level; Snap-in and PCB Mount; Single and Bicolor LED Illumination; Sculptured, Beveled and Flat Cap Options; Alternating Legend Options; UL, cULus Wide selection of illumination effects is achieved with single and bicolor LEDs, in flat, beveled, or sculptured caps. LED colors include red, amber, green, white, blue, and orange. Non-illuminated models available. Combination of PCB mountability and short body allows for use in compact applications.

Low Profile Illuminated Pushbutton Switches

  • 5A Power Level & 0.4VA Logic Level; Snap-in and PCB Mount; Single and Bicolor LED Illumination; Sculptured, Beveled and Flat Cap Options; Alternating Legend Options; UL, cULus
  • Wide selection of illumination effects is achieved with single and bicolor LEDs, in flat, beveled, or sculptured caps. LED colors include red, amber, green, white, blue, and orange.
  • Non-illuminated models available.
  • Combination of PCB mountability and short body allows for use in compact applications.
Supplier's Site Datasheet

Technical Specifications

  NKK Switches
Product Category Pushbutton Switches
Product Number UB204KW035D-3JB
Product Name Low Profile Pushbutton
Terminal Type Quick Connect - 0.110 (2.8mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3069JDG14 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT4021FF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details