UB204KW035D-1JB is a low-profile illuminated pushbutton indicator with snap-in mounting, a 15mm square flat cap, silver PC/turret terminals, and a clear/white lens diffuser. It uses a super bright amber LED with a maximum forward current of 30 mA, a typical forward current of 20 mA, a forward voltage of 2.0 V, and a maximum reverse voltage of 5 V. The ambient temperature range is -20°C to +50°C. The indicator is designed as a complement to UB2 pushbuttons and supports alternating legend options with black text on a white diffuser. The housing is black, and the cap is made of polycarbonate with a glossy finish.
Low Profile Illuminated Pushbutton Switches
| NKK Switches | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | UB204KW035D-1JB |
| Product Name | Low Profile Pushbutton |
| Terminal Type | Quick Connect - 0.110 (2.8mm) |