UB204KW035C is a 15mm square, snap-in mount LED indicator with a white super bright LED, silver PC/turret terminals, and a black housing. The part supports alternating legend functionality with a clear lens diffuser and is designed as a complement to UB2 pushbuttons. It operates within an ambient temperature range of -20°C to +50°C, with a forward voltage of 3.3V and a maximum forward current of 20mA. The housing and lens are made of polycarbonate with a glossy finish. The LED is a single-color type and not separately replaceable.
Low Profile Illuminated Pushbutton Switches
| NKK Switches | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | UB204KW035C |
| Product Name | Low Profile Pushbutton |