Complement to UB Pushbuttons
Pushbutton Switch SPDT Standard, Illuminated Through Hole
LOW PROFILE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 5A 125V
Pushbutton Switches LOW PROFILE PSHBTTN ILLMNTD/PC AND SLDR
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB16SKW035D | UB16SKW035D | UB16SKW035D-ND | 2300-UB16SKW035D | UB16SKW035D | UB16SKW035D |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |