The UB series is a low-profile pushbutton switch available in square or rectangular shapes with optional illumination, designed for PCB or snap-in mounting. It features a snap-acting mechanism with audible feedback, momentary or alternate action options, and latchdown for visual circuit status indication. The housing and base are made of glass fiber reinforced polyamide and liquid crystal polymer, rated UL94V-0. Contact ratings include 5A at 125/250V AC or 0.4VA maximum at 28V AC/DC for gold-plated contacts. Electrical life is 200,000 operations for gold contacts, with a travel of 2.3mm total. Operating temperature ranges from -20°C to +70°C for nonilluminated versions and -25°C to +50°C for illuminated. Terminals are epoxy sealed, and the switch supports super-bright LED illumination in multiple colors. Part numbers ending in -JB are not explicitly listed, but the series is fully described.
Complement to UB Pushbuttons
LOW PROFILE PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Through Hole
Pushbutton Switches LOW PROFILE PSHBTTN ILLMNTD/PC AND SLDR
SWITCH PUSHBUTTON SPDT 5A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB16SKW035C-JB | 2300-UB16SKW035C-JB | UB16SKW035C-JB | UB16SKW035C-JB-ND | UB16SKW035C-JB | UB16SKW035C-JB |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Pin | |||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |