The UB series is a low-profile pushbutton switch with snap-in or PCB mounting, available in square or rectangular styles, featuring full-face or spot illumination with red, green, amber, blue, or white LEDs. It offers momentary or alternate action with latchdown indication, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and a durable glass fiber reinforced polyamide housing rated UL94V-0. The switch has a travel of 2.3mm, operates between -20°C to +70°C for non-illuminated versions, and meets UL recognition when ordered with proper markings. Terminals are epoxy sealed for contamination resistance.
Complement to UB Pushbuttons
Pushbutton Switch SPDT Standard, Illuminated Through Hole
LOW PROFILE PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB16SKG035F-FF | UB16SKG035F-FF | UB16SKG035F-FF-ND | 2300-UB16SKG035F-FF | UB16SKG035F-FF | UB16SKG035F-FF |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |