Complement to UB Pushbuttons
LOW PROFILE PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
SWITCH PUSHBUTTON SPDT 5A 125V
Pushbutton Switches ON-ON RECT 6A RED LED RED/WHT CAP LUG
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB16NKW015C-CB | 2300-UB16NKW015C-CB | UB16NKW015C-CB-ND | UB16NKW015C-CB | UB16NKW015C-CB | UB16NKW015C-CB |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals | Solder Lug | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |