The UB series comprises low-profile pushbuttons with snap-in or PCB mounting, available in square or rectangular housings. It offers momentary or alternate action with tactile and audible feedback, and integrated LED illumination in red, green, amber, blue, or white. Contacts are silver alloy or gold-plated, rated for 5A at 125/250V AC or 5A at 30V DC (silver), and 0.4VA max at 28V AC/DC (gold). Contact resistance is 50 milliohms max for silver, 100 milliohms max for gold. Insulation resistance is 200 megohms min at 500V DC. Dielectric strength is 1,000V AC between contacts, 1,500V AC between contacts and case. Mechanical life is 1,000,000 operations for momentary, 200,000 for alternate action. Housing and base are glass fiber reinforced polyamide and liquid crystal polymer, UL94V-0 rated. Operating temperature is -25°C to +50°C for illuminated, -20°C to +70°C for nonilluminated. The exact part number UB16KKW01N-A is not listed; summary reflects series-wide specifications.
Complement to UB Pushbuttons
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
LOW PROFILE PUSHBUTTON
Pushbutton Switches SPDT ON-ON BLACK
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 5A, 250VAC; Product Range:UB Series; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current AC Max:5A RoHS Compliant: Yes
SWITCH PUSHBUTTON SPDT 5A 125V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB16KKW01N-A | 360-2677-ND | UB16KKW01N-A | 2300-UB16KKW01N-A | UB16KKW01N-A | 11X4246 | UB16KKW01N-A |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 5A, 250Vac; Product Range Nkk Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | On-On | Alternate Contact (Push-Push) | On-On | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Double Pole, Double Throw (DPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug | Solder Terminals | |||
| Max Current Rating | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |