The UB series consists of low-profile pushbuttons available in square or rectangular configurations with PCB or snap-in mounting, featuring momentary or alternate action circuits and integrated LED illumination in red, amber, green, blue, or white. The housing and base are made of glass fiber reinforced polyamide and liquid crystal polymer, rated UL94V-0. Contacts are available in silver alloy (5A at 125/250V AC or 5A at 30V DC) or gold-plated (0.4VA max at 28V AC/DC). Electrical life is 10,000 cycles for silver and 200,000 for gold. Mechanical life is 1,000,000 cycles for momentary and 200,000 for alternate action. Operating temperature is -25°C to +50°C for illuminated and -20°C to +70°C for non-illuminated models. The switch has a total travel of 2.3mm, a break-before-make timing, and terminals epoxy sealed for contamination resistance. UL recognition is available when ordered with specified markings.
Complement to UB Pushbuttons
Pushbutton Switch SPDT Standard, Illuminated Through Hole
LOW PROFILE PUSHBUTTON
Pushbutton Switches ON(ON) SQUARE PC AMB LED CLR/CLR CAP 5A
SWITCH PUSHBUTTON SPDT 5A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB15SKW035D-JJ | UB15SKW035D-JJ-ND | 2300-UB15SKW035D-JJ | UB15SKW035D-JJ | UB15SKW035D-JJ | UB15SKW035D-JJ |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Pin | |||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |