The UB15SKG035F-FF is a low-profile, single-pole pushbutton switch with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, offering momentary action and PCB mounting with straight terminals. It features a rectangular snap-in bezel, super bright white LED illumination, and a latchdown mechanism for visible circuit status indication. The housing and base are made of glass fiber reinforced polyamide and liquid crystal polymer, both rated UL94V-0. The switch operates within a temperature range of -20°C to +70°C for nonilluminated use, supports 200,000 electrical operations, and meets UL recognition when ordered with appropriate marking. Its travel distances are 1.7mm pretravel and 0.6mm overtravel, with a total of 2.3mm. Contact timing is break-before-make, and insulation resistance is 200 megohms minimum at 500V DC.
Complement to UB Pushbuttons
Pushbutton Switch SPDT Standard, Illuminated Through Hole
LOW PROFILE PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches SPDT SQUARE PC MNT ED SPOT ILLUMINATED
SWITCH, PUSHBUTTON, ILLUMINATED, SPDT, 5A, 250V, GREEN; Product Range:UB Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Green; Contact Current AC Max:100mA RoHS Compliant: Yes
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB15SKG035F-FF | UB15SKG035F-FF | 360-1947-ND | 2300-UB15SKG035F-FF | UB15SKG035F-FF | UB15SKG035F-FF | 11X4171 |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Illuminated, Spdt, 5A, 250V, Green; Product Range Nkk Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | On-(On) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | ||||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS | RoHS |