The UB series is a low profile pushbutton switch with snap-in or PCB mounting, available in square or rectangular body styles. It features momentary or alternate action with latchdown mechanism, and integral LEDs for full-face or spot illumination in red, amber, green, blue, or white. Gold-plated contacts are rated for 0.4VA maximum at 28V AC/DC, with a contact resistance of 100 milliohms maximum. Insulation resistance is 200 megohms minimum at 500V DC, and dielectric strength is 1,500V AC minimum between contacts and case. Operating temperature range is -20°C to +70°C for nonilluminated variants. Travel is 0.091" (2.3mm) with break-before-make timing. Mechanical life is 1,000,000 operations for momentary action. Housing and base are made of UL94V-0 rated materials. Terminals are epoxy sealed.
Complement to UB Pushbuttons
LOW PROFILE PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Through Hole
Pushbutton Switches RECT SPDT ON(ON) AMB LED PC BODY ONLY
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | UB15RKG035D | 2300-UB15RKG035D | UB15RKG035D-ND | UB15RKG035D | UB15RKG035D | UB15RKG035D |
| Product Name | Low Profile Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |