NKK Switches 4-Wire Touch Screen, Analog, 19, 4 Nkk Switches TP02190A-4K

Description
4-WIRE TOUCH SCREEN, ANALOG, 19", 4:3; Meter Display Type:Analogue Resistive; Display Size:382mm x 307.4mm; Display Resolution:-; Screen Size:19"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-20°C
Datasheet
Description
4-WIRE TOUCH SCREEN, ANALOG, 19", 4:3; Meter Display Type:Analogue Resistive; Display Size:382mm x 307.4mm; Display Resolution:-; Screen Size:19"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-20°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Wire Touch Screen, Analog, 19, 4 Nkk Switches - 84AH3962 - Newark, An Avnet Company
Chicago, IL, United States
4-Wire Touch Screen, Analog, 19, 4 Nkk Switches
84AH3962
4-Wire Touch Screen, Analog, 19, 4 Nkk Switches 84AH3962
4-WIRE TOUCH SCREEN, ANALOG, 19", 4:3; Meter Display Type:Analogue Resistive; Display Size:382mm x 307.4mm; Display Resolution:-; Screen Size:19"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-20°C

4-WIRE TOUCH SCREEN, ANALOG, 19", 4:3; Meter Display Type:Analogue Resistive; Display Size:382mm x 307.4mm; Display Resolution:-; Screen Size:19"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-20°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 84AH3962
Product Name 4-Wire Touch Screen, Analog, 19, 4 Nkk Switches
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Operator unit - CDPX-X-A-S-10 - Festo Corporation
Specs
Configuration Panel
Resolution SVGA
Display Size 10.4 inch (264 mm)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details