NKK Switches 4-Wire Touch Screen, Analog, 15, 4 Nkk Switches TP02150A-4K

Description
4-WIRE TOUCH SCREEN, ANALOG, 15", 4:3; Meter Display Type:Analogue Resistive; Display Size:308.1mm x 232.1mm; Display Resolution:-; Screen Size:15"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-20°C
Datasheet
Description
4-WIRE TOUCH SCREEN, ANALOG, 15", 4:3; Meter Display Type:Analogue Resistive; Display Size:308.1mm x 232.1mm; Display Resolution:-; Screen Size:15"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-20°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Wire Touch Screen, Analog, 15, 4 Nkk Switches - 84AH3956 - Newark, An Avnet Company
Chicago, IL, United States
4-Wire Touch Screen, Analog, 15, 4 Nkk Switches
84AH3956
4-Wire Touch Screen, Analog, 15, 4 Nkk Switches 84AH3956
4-WIRE TOUCH SCREEN, ANALOG, 15", 4:3; Meter Display Type:Analogue Resistive; Display Size:308.1mm x 232.1mm; Display Resolution:-; Screen Size:15"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-20°C

4-WIRE TOUCH SCREEN, ANALOG, 15", 4:3; Meter Display Type:Analogue Resistive; Display Size:308.1mm x 232.1mm; Display Resolution:-; Screen Size:15"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:-20°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 84AH3956
Product Name 4-Wire Touch Screen, Analog, 15, 4 Nkk Switches
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

MONITOUCH Technoshot Series - TS4120i - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
I/O Interfaces USB; Serial Port, LAN Port
Certifications UL; CE/UKCA; KC
Type Flat Panel Display
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Monitor, 17, 1280X1024Pixel, 30Vdc; Meter Display Type Advantech - 97W6759 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 1024 Pixels
Display Size 17.0 inch (432 mm)
View Details