NKK Switches 4-Wire Touch Screen, Analog, 12.1, 4 Nkk Switches TP02121A-4K

Description
4-WIRE TOUCH SCREEN, ANALOG, 12.1", 4:3; Meter Display Type:Analogue Resistive; Display Size:249.6mm x 188.1mm; Display Resolution:-; Screen Size:12.1"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:TP02 Series
Datasheet
Description
4-WIRE TOUCH SCREEN, ANALOG, 12.1", 4:3; Meter Display Type:Analogue Resistive; Display Size:249.6mm x 188.1mm; Display Resolution:-; Screen Size:12.1"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:TP02 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Wire Touch Screen, Analog, 12.1, 4 Nkk Switches - 84AH3950 - Newark, An Avnet Company
Chicago, IL, United States
4-Wire Touch Screen, Analog, 12.1, 4 Nkk Switches
84AH3950
4-Wire Touch Screen, Analog, 12.1, 4 Nkk Switches 84AH3950
4-WIRE TOUCH SCREEN, ANALOG, 12.1", 4:3; Meter Display Type:Analogue Resistive; Display Size:249.6mm x 188.1mm; Display Resolution:-; Screen Size:12.1"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:TP02 Series

4-WIRE TOUCH SCREEN, ANALOG, 12.1", 4:3; Meter Display Type:Analogue Resistive; Display Size:249.6mm x 188.1mm; Display Resolution:-; Screen Size:12.1"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:TP02 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 84AH3950
Product Name 4-Wire Touch Screen, Analog, 12.1, 4 Nkk Switches
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Remote 24
Specs
Display Options Touch Screen
Width 25.4 inch (644 mm)
Height 16.0 inch (406 mm)
View Details
23.8
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 23.8 inch (605 mm)
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-B-W-10-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details