NKK Switches 4-Wire Touch Screen, Analog, 10.4, 4 Nkk Switches TP02104A-4KC

Description
4-WIRE TOUCH SCREEN, ANALOG, 10.4", 4:3; Meter Display Type:Analogue Resistive; Display Size:215mm x 162.4mm; Display Resolution:-; Screen Size:10.4"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Max:70°C
Datasheet
Description
4-WIRE TOUCH SCREEN, ANALOG, 10.4", 4:3; Meter Display Type:Analogue Resistive; Display Size:215mm x 162.4mm; Display Resolution:-; Screen Size:10.4"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Max:70°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Wire Touch Screen, Analog, 10.4, 4 Nkk Switches - 84AH3946 - Newark, An Avnet Company
Chicago, IL, United States
4-Wire Touch Screen, Analog, 10.4, 4 Nkk Switches
84AH3946
4-Wire Touch Screen, Analog, 10.4, 4 Nkk Switches 84AH3946
4-WIRE TOUCH SCREEN, ANALOG, 10.4", 4:3; Meter Display Type:Analogue Resistive; Display Size:215mm x 162.4mm; Display Resolution:-; Screen Size:10.4"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Max:70°C

4-WIRE TOUCH SCREEN, ANALOG, 10.4", 4:3; Meter Display Type:Analogue Resistive; Display Size:215mm x 162.4mm; Display Resolution:-; Screen Size:10.4"; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Max:70°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 84AH3946
Product Name 4-Wire Touch Screen, Analog, 10.4, 4 Nkk Switches
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Touch Panel Computer, 7; Meter Display Type Advantech - 52AH6902 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution VGA; 1024 x 600 Pixels
Display Size 7.0 inch (178 mm)
View Details
Machine Interface - 2171-CDPX-X-E2-W-10-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details