The SS12SDH2LF is an ultra-miniature illuminated slide switch with side actuation, SPDT ON-NONE-ON circuit, silver-plated contacts rated for 0.1A at 30V DC, and a red LED with isolated circuit. It features a .100" x .100" terminal spacing, total travel of 2.0mm, and is constructed with a polyacetal actuator and glass fiber reinforced polyester housing. Operating temperature ranges from -15°C to +60°C. The switch has a mechanical and electrical life of 10,000 operations, contact resistance of 20 milliohms maximum, and insulation resistance of 100 megohms minimum at 500V DC. It is suitable for wave or manual soldering with specific time and temperature limits. The LED forward current is 16mA at 1.98V, with a maximum forward current of 30mA.
ULTRA-MINIATURE ILLUMINATED SLIDE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X9277 |
| Product Name | Ultra-Miniature Illuminated Slide Nkk Switches |