The S43R is a four-pole double-throw toggle switch with solder lug terminals, rated for 20A resistive and 9A inductive load at 125V AC, and 20A at 30V DC with a power factor of 0.6. It has a 25° angle of throw and features a flatted lever. The case is phenolic resin, the toggle is brass with chrome plating, and terminals are brass with tin plating. Operating temperature ranges from -10°C to +70°C. Mounting requires a 2.94 Nm torque and a maximum panel thickness of 0.220 inch (5.6 mm). The switch meets UL and CSA standards when ordered with appropriate suffixes. Mechanical life is 50,000 operations; electrical life is 25,000 operations for resistive load.
MEDIUM CAPACITY STANDARD SIZE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X9503 |
| Product Name | Medium Capacity Standard Size Toggle Nkk Switches |