The S422 is a double pole, double throw toggle switch with solder lug terminals, rated for 20A resistive and inductive loads at 125V and 250V AC, and 20A motor load at 750W. It has a 24° angle of throw and operates within a temperature range of -10°C to +70°C. The case is made of phenolic resin, with a brass toggle and bushing plated in chrome, and copper contacts silver-plated. It features a bushing mount, with a maximum panel thickness of 0.185" (4.7mm). UL and CSA recognition requires adding "/U" or "/C" to the part number. The switch meets IP67 sealing for splashproof models.
MEDIUM CAPACITY STANDARD SIZE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X9489 |
| Product Name | Medium Capacity Standard Size Toggle Nkk Switches |