The S3AWF is a medium capacity standard size toggle switch in the Series S, designed for panel mounting with splashproof sealing. It features a single pole, double throw configuration with solder lug terminals, a 25° angle of throw, and electrical ratings of 15A at 125V AC, 6A at 250V AC, 20A at 30V DC, and 8A at 125V AC with PF 0.6. The switch meets IP67 sealing standards per IEC 60529, operates between -30°C and +70°C, and has a mechanical life of 30,000 operations. The case is phenolic resin with a brass toggle and bushing plated in chrome, and terminals are tin-plated brass. UL, cULus, and CSA certifications apply only when ordered with appropriate markings.
MEDIUM CAPACITY STANDARD SIZE PANEL SEAL TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X9392 |
| Product Name | Medium Capacity Standard Size Panel Seal Toggle Nkk Switches |