The S339R is a double-pole, double-throw toggle switch with flattened lever, rated for 15A at 125V AC, 6A at 250V AC, and 20A at 30V DC with a power factor of 0.6. It has a 25° angle of throw and features solder lug terminals. The case is phenolic resin with a brass toggle and bushing plated in chrome, and brass terminals plated in tin. It supports splashproof sealing meeting IP67 of IEC 60529 when ordered with appropriate accessories, and operates from -30°C to +70°C. The switch has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. Mounting requires a panel thickness up to 0.220″ (5.6 mm). UL and cULus recognition is available when ordered with appropriate markings.
MEDIUM CAPACITY STANDARD SIZE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X9467 |
| Product Name | Medium Capacity Standard Size Toggle Nkk Switches |