The MN22 series is a miniature toggle switch with a 25° angle of throw, designed for PCB mounting with solder lug terminals. It features a brass toggle with chrome plating, stainless steel frame, and a UL94V-0 rated diallyl phthalate case. The switch offers a 4A @ 125V AC, 3A @ 250V AC, and 4A @ 30V DC resistive load rating with silver contacts, 10 milliohms maximum contact resistance, and 50,000 mechanical life operations. It has a -30°C to +85°C operating temperature range, meets IP67 with splashproof bushing options, and includes epoxy-sealed terminals and an antirotation design. Terminals are copper or brass with silver plating.
ANGLE PC MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN22SS2W45 | 360-MN22SS2W45-ND | 2300-MN22SS2W45 |
| Product Name | Angle PC Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | |
| Current Rating | 4 to 6 amps | 6 amps |