The MN22SS1W01-CC is a double-pole, bushing-mount miniature toggle switch with solder lug terminals. It has a 25° actuator throw, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The contacts are silver alloy, rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC, with a contact resistance of 10 milliohms maximum and insulation resistance of 1,000 megohms minimum. Dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Operating temperature ranges from -30°C to +85°C. Mechanical life is 50,000 operations. Terminals are epoxy sealed. Mounting torque is 1.5Nm for a double nut or 0.7Nm for a single nut. The lever must be in the OFF position during soldering. Splashproof bushing options meet IP67 of IEC60529.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN22SS1W01-CC | 2300-MN22SS1W01-CC |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount |