The MN22S2A1W01 is a bushing-mount miniature toggle switch from the Series M, featuring a SPDT circuit with a .200" (5.08mm) bat lever and a .350" (8.9mm) threaded bushing with keyway. It has silver alloy contacts (code W) and 01 terminals. The switch is rated for 4A at 125V AC, 3A at 250V AC, and 4A at 30V DC under resistive load, with a contact resistance of 10 milliohms max and an insulation resistance of 1,000 megohms min at 500V DC. It operates from -30°C to +85°C, withstands 1,000V AC between contacts and 1,500V AC between contacts and case, and has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The case is made of Diallyl phthalate resin with UL94V-0 flammability rating, and the actuator includes antirotation and antijamming designs. Mounting torque is 1.5 Nm for a double nut.
BUSHING MOUNT MINIATURE TOGGLE
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 2300-MN22S2A1W01 |
| Product Name | Toggle Switches |
| Switch Type | Toggle |