The MN22LL3W01-C is a bushing mount miniature toggle switch from the Series M, featuring a locking lever and splashproof bushing (L3) with D flat design, meeting IP67 per IEC60529. It has a silver alloy contact (code W) with 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC resistive load ratings. The switch has a 25° angle of throw, 50,000 mechanical life, and 25,000 electrical life. Its case is molded from diallyl phthalate resin (UL94V-0), with a stainless steel frame and brass toggle with chrome plating. Terminals are copper or brass with silver plating. Operating temperature ranges from -30°C to +85°C. Mounting requires 0.7 Nm torque for single nut installation.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN22LL3W01-C | 360-MN22LL3W01-C-ND | 2300-MN22LL3W01-C |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 4 to 6 amps | 6 amps |