The MN22 is a miniature toggle switch in the Series M, designed for circuit switching with resistive loads. It features a 25° angle of throw and mounts via PC terminals with an angle configuration. The switch has a brass toggle with chrome plating and a diallyl phthalate resin case rated UL94V-0. It is rated for 4A at 125V AC, 3A at 250V AC, and 4A at 30V DC with silver contacts, and includes epoxy-sealed terminals for contamination protection. Contact resistance is 10 milliohms maximum for silver contacts, and insulation resistance is 1,000 megohms minimum at 500V DC. The operating temperature range is -30°C to +85°C. The mechanical life is 50,000 operations minimum, and the electrical life is 25,000 operations minimum for silver contacts. The part includes an antirotation design and interlocked actuator to prevent biased operation.
ANGLE PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN22E2S2G30 | 2300-MN22E2S2G30 |
| Product Name | Angle PC Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Through Hole, Right Angle |