The MN22B2B3W01 is a bushing mount miniature toggle switch with a large bat lever, splashproof bushing (IP67), and silver alloy contacts. It has a 25° angle of throw, operates from -30°C to +85°C, and is rated for 4A at 30V DC, 3A at 250V AC, and 6A at 125V AC. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. Terminals are epoxy sealed, and the antirotation design prevents lever misalignment. Mechanical life exceeds 50,000 operations. The switch meets IEC60529 IP67 standards via its splashproof bushing.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN22B2B3W01 | 2300-MN22B2B3W01 | 360-MN22B2B3W01-ND |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 4 to 6 amps | 6 amps |