The MN22B2B1W03 is a bushing-mount miniature toggle switch from the Series M, featuring a large bat toggle (0.689" / 17.5mm) and a large threaded bushing (0.472" / 12.0mm) with a D-flat design for splashproof operation. It uses silver alloy contacts (W-code) with a 6A @ 125V AC, 3A @ 250V AC, and 4A @ 30V DC resistive load rating. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating. The switch has a 25° angle of throw, operates from -30°C to +85°C, and meets IP67 when used with specified splashproof bushings. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum, and dielectric strength is 1,500V AC between contacts and case. Mechanical life is 50,000 operations; electrical life is 25,000 operations for silver contacts. Terminals are copper or brass with silver plating, epoxy sealed for contamination protection.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN22B2B1W03 | 360-MN22B2B1W03-ND | 2300-MN22B2B1W03 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Panel Mount | Straight PC Pins | |
| Current Rating | 4 to 6 amps | 6 amps |