NKK Switches Flat Frame Mount Miniature Rocker MN18TNW03

Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote
Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MN18TNW03 is a snap-in mounted miniature rocker switch from the Series M, featuring a SPDT ON-NONE-ON circuit with silver contacts rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC. It has solder lug terminals, a stainless steel case, and a diallyl phthalate resin body with UL94V-0 flammability rating. The switch operates within a temperature range of -30°C to +85°C, supports 50,000 mechanical operations, and provides 1,000 megohms minimum insulation resistance at 500V DC. The actuator is a .450" (11.43mm) wide rocker with a 25° angle of throw, and terminals are epoxy sealed to prevent flux ingress.

Datasheet Summary
Powered by GS/AI

The MN18TNW03 is a snap-in mounted miniature rocker switch from the Series M, featuring a SPDT ON-NONE-ON circuit with silver contacts rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC. It has solder lug terminals, a stainless steel case, and a diallyl phthalate resin body with UL94V-0 flammability rating. The switch operates within a temperature range of -30°C to +85°C, supports 50,000 mechanical operations, and provides 1,000 megohms minimum insulation resistance at 500V DC. The actuator is a .450" (11.43mm) wide rocker with a 25° angle of throw, and terminals are epoxy sealed to prevent flux ingress.

Suppliers

Company
Product
Description
Supplier Links
Flat Frame Mount Miniature Rocker - MN18TNW03 - NKK Switches
Scottsdale, AZ, United States
Flat Frame Mount Miniature Rocker
MN18TNW03
Flat Frame Mount Miniature Rocker MN18TNW03
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
  • Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H.
  • M Series Miniature Toggle
  • Splashproof Boot & Switch Achieve IP65 Rating at Front Panel
  • Epoxy Sealed Solder Lug Terminals
Supplier's Site Datasheet
Rocker Switches - 2300-MN18TNW03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-MN18TNW03
Rocker Switches 2300-MN18TNW03
FLAT FRAME MOUNT MINIATURE ROCKER

FLAT FRAME MOUNT MINIATURE ROCKER

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Toggle Switches Rocker Switches
Product Number MN18TNW03 2300-MN18TNW03
Product Name Flat Frame Mount Miniature Rocker Rocker Switches
Switch Type Rocker; Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Terminal Type Panel Mount, Flange
Unlock Full Specs
to access all available technical data