The MN18TNW01-DB is a snap-in mount miniature rocker switch from the Series M, designed for low-power switching applications. It features a snap-in mounting frame with solder lug terminals and silver contacts rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC, with an ON-NONE-ON circuit configuration. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating. The switch has a 25° actuator throw, 50,000 mechanical life operations, and 50,000 electrical life operations for gold-plated contacts. Terminals are epoxy sealed to prevent flux ingress, and the operating temperature range is -30°C to +85°C. Insulation resistance is 1,000 megohms minimum at 500V DC, with dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. The actuator clip and mounting frame are stainless steel or beryllium copper, and stationary contacts are silver plated.
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN18TNW01-DB | 2300-MN18TNW01-DB |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount, Flange |