The MN18TNG01-EA is a flat frame mount miniature rocker switch from the Series M, designed for panel mounting with a snap-in or flat frame option. It features a SPDT circuit with a silver contact rating of 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC, and a gold contact option rated for 0.4VA maximum at 28V AC/DC. The switch has a 25° angle of throw, terminal options including solder lugs, and a Diallyl phthalate resin case with UL94V-0 flammability rating. It operates from -30°C to +85°C, withstands 1,500V AC dielectric strength between contacts and case, and offers 50,000 mechanical operations and 50,000 electrical life for gold contacts. Epoxy sealed terminals prevent contamination, and the frame design provides high insulation barriers and bias guard alignment.
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN18TNG01-EA | 2300-MN18TNG01-EA |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount, Flange |