The MN18SS1W01-BC is a bushing-mounted miniature toggle switch from the Series M, designed for low-power switching applications. It features a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch has silver alloy contacts (code W) rated for 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC, with a contact resistance of 10 milliohms maximum and an electrical life of 25,000 operations. It includes an antirotation design, epoxy-sealed terminals, and a splashproof bushing option meeting IP67 per IEC60529. The operating temperature ranges from -30°C to +85°C. Mounting uses a threaded bushing with keyway, requiring 1.5 Nm for a double nut or 0.7 Nm for a single nut. Terminals are copper or brass with silver plating.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN18SS1W01-BC | 2300-MN18SS1W01-BC |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount |