The MN18SD8G01 is a bushing mount miniature toggle switch from the Series M, featuring a gold-plated contact option and a splashproof D8 bushing with D flat, meeting IP67 of IEC60529 standards. It has a 3A rating at 30V DC, 3A at 250V AC, and 6A at 125V AC for resistive loads. The switch operates at 25° throw angle, with a mechanical life of 50,000 operations and an electrical life of 50,000 operations for gold contacts. The case is Diallyl phthalate resin (UL94V-0), with brass toggle and stainless steel frame. The terminals are gold-plated copper or brass. Operating temperature ranges from -30°C to +85°C. The switch includes antirotation and antijamming designs, epoxy-sealed terminals, and high insulating barriers.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN18SD8G01 | 2300-MN18SD8G01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount |